SCHURTER Inc Power, Line Cables and Extension Cords 6051.2181

Description
US CORDSET MED 13A 4.0M, V-LOCK
Request a Quote Datasheet
Description
US CORDSET MED 13A 4.0M, V-LOCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-6051.2181-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-6051.2181-ND
Power, Line Cables and Extension Cords 486-6051.2181-ND
US CORDSET MED 13A 4.0M, V-LOCK

US CORDSET MED 13A 4.0M, V-LOCK

Buy Now Datasheet
Power Cord, Us Plug-C13, 4M, Black; Connector To Connector Schurter - 75Y0027 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Us Plug-C13, 4M, Black; Connector To Connector Schurter
75Y0027
Power Cord, Us Plug-C13, 4M, Black; Connector To Connector Schurter 75Y0027
POWER CORD, US PLUG-C13, 4M, BLACK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:4m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:13.1ft RoHS Compliant: Yes

POWER CORD, US PLUG-C13, 4M, BLACK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:4m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:13.1ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 486-6051.2181-ND 75Y0027
Product Name Power, Line Cables and Extension Cords Power Cord, Us Plug-C13, 4M, Black; Connector To Connector Schurter
Cable Shielding No Shielding
Cable Length 13.12 ft (39.99 dm) 13.12 ft (40 dm)
Connector Type NEMA 5-15P NEMA 5-15P to IEC 60320 C13
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details