SCHURTER Inc Power, Line Cables and Extension Cords 6051.2154

Description
16.40' (5.00m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F3G1.0
Request a Quote Datasheet
Description
16.40' (5.00m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F3G1.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-4860-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-4860-ND
Power, Line Cables and Extension Cords 486-4860-ND
16.40' (5.00m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F3G1.0

16.40' (5.00m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F3G1.0

Buy Now Datasheet
Pwr Cord, Iec C13-Cee 7/7 Plug, 16.4Ft; Connector Type A Schurter - 48AC2454 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Iec C13-Cee 7/7 Plug, 16.4Ft; Connector Type A Schurter
48AC2454
Pwr Cord, Iec C13-Cee 7/7 Plug, 16.4Ft; Connector Type A Schurter 48AC2454
PWR CORD, IEC C13-CEE 7/7 PLUG, 16.4FT; Connector Type A:IEC 60320 C13; Connector Type B:CEE 7/7 Plug; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, IEC C13-CEE 7/7 PLUG, 16.4FT; Connector Type A:IEC 60320 C13; Connector Type B:CEE 7/7 Plug; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 486-4860-ND 48AC2454
Product Name Power, Line Cables and Extension Cords Pwr Cord, Iec C13-Cee 7/7 Plug, 16.4Ft; Connector Type A Schurter
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

BarKlip BK100 I/O - 10142911-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Busbar Connectors
Standards / Certifications RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Sensor Cord, M18 Plug-Free End, 30Ft Rohs Compliant Sensata/bei Sensors - 74AJ9833 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
Connecting cable - 706-100/537-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers