9.84' (3.00m) Power Cord Black IEC 320-C19 To Cable H05VV-F3G1.5
PWR CORD, IEC 60320 C19-FREE END, 9.8FT; Connector Type A:IEC 60320 C19; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
CORD IEC 320-C19 TO CBL 9.8' BLK
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 486-4884-ND | 29Y3320 | 6051.2109 |
| Product Name | Power, Line Cables and Extension Cords | Pwr Cord, Iec 60320 C19-Free End, 9.8Ft; Connector Type A Schurter | Cable Assemblies - Power, Line Cables and Extension Cords |
| Cable Shielding | No Shielding | No Shielding; Unshielded |