SCHURTER Inc Power, Line Cables and Extension Cords 6051.2103

Description
9.84' (3.00m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C19 H05VV-F3G1.5
Request a Quote Datasheet
Description
9.84' (3.00m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C19 H05VV-F3G1.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-4948-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-4948-ND
Power, Line Cables and Extension Cords 486-4948-ND
9.84' (3.00m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C19 H05VV-F3G1.5

9.84' (3.00m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C19 H05VV-F3G1.5

Buy Now Datasheet
Cable Assy, Volex C19-Cee 7/7, 9.8Ft; Connector To Connector Schurter - 29Y3319 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Volex C19-Cee 7/7, 9.8Ft; Connector To Connector Schurter
29Y3319
Cable Assy, Volex C19-Cee 7/7, 9.8Ft; Connector To Connector Schurter 29Y3319
CABLE ASSY, VOLEX C19-CEE 7/7, 9.8FT; Connector to Connector:Volex C19 to 90° CEE 7/7 Plug; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

CABLE ASSY, VOLEX C19-CEE 7/7, 9.8FT; Connector to Connector:Volex C19 to 90° CEE 7/7 Plug; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 486-4948-ND 29Y3319
Product Name Power, Line Cables and Extension Cords Cable Assy, Volex C19-Cee 7/7, 9.8Ft; Connector To Connector Schurter
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade ™ - 51939-784LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Two Piece High Power
Standards / Certifications RoHS
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-100/310-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers