SCHURTER Inc Power, Line Cables and Extension Cords 6051.2099

Description
STRIPPED CORDSET 10A 5.0M, V-LOC
Request a Quote Datasheet
Description
STRIPPED CORDSET 10A 5.0M, V-LOC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-6051.2099-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-6051.2099-ND
Power, Line Cables and Extension Cords 486-6051.2099-ND
STRIPPED CORDSET 10A 5.0M, V-LOC

STRIPPED CORDSET 10A 5.0M, V-LOC

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 6051.2099 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
6051.2099
Cable Assemblies - Power, Line Cables and Extension Cords 6051.2099
STRIPPED CORDSET 10A 5.0M, V-LOC

STRIPPED CORDSET 10A 5.0M, V-LOC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 486-6051.2099-ND 6051.2099
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Connecting cable - System cable - 706-100/320-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
ZK2000-6362-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details