SCHURTER Inc Power, Line Cables and Extension Cords 6051.2093

Description
9.84' (3.00m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F3G1.0
Request a Quote Datasheet
Description
9.84' (3.00m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F3G1.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-4858-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-4858-ND
Power, Line Cables and Extension Cords 486-4858-ND
9.84' (3.00m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F3G1.0

9.84' (3.00m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F3G1.0

Buy Now Datasheet
Pwr Cord, Iec C13-Cee 7/7 Plug, 9.8Ft; Connector Type A Schurter - 29Y3318 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Iec C13-Cee 7/7 Plug, 9.8Ft; Connector Type A Schurter
29Y3318
Pwr Cord, Iec C13-Cee 7/7 Plug, 9.8Ft; Connector Type A Schurter 29Y3318
PWR CORD, IEC C13-CEE 7/7 PLUG, 9.8FT; Connector Type A:IEC 60320 C13; Connector Type B:CEE 7/7 Plug; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, IEC C13-CEE 7/7 PLUG, 9.8FT; Connector Type A:IEC 60320 C13; Connector Type B:CEE 7/7 Plug; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 486-4858-ND 29Y3318
Product Name Power, Line Cables and Extension Cords Pwr Cord, Iec C13-Cee 7/7 Plug, 9.8Ft; Connector Type A Schurter
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details