SCHURTER Inc Power, Line Cables and Extension Cords 6051.2089

Description
STRIPPED CORDSET 10A 3.0M, V-LOC
Request a Quote Datasheet
Description
STRIPPED CORDSET 10A 3.0M, V-LOC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-6051.2089-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-6051.2089-ND
Power, Line Cables and Extension Cords 486-6051.2089-ND
STRIPPED CORDSET 10A 3.0M, V-LOC

STRIPPED CORDSET 10A 3.0M, V-LOC

Buy Now Datasheet
Stripped Cordset 10A 3.0M, V-Lock Schurter - 69W0502 - Newark, An Avnet Company
Chicago, IL, United States
Stripped Cordset 10A 3.0M, V-Lock Schurter
69W0502
Stripped Cordset 10A 3.0M, V-Lock Schurter 69W0502
Stripped cordset 10A 3.0m, V-Lock

Stripped cordset 10A 3.0m, V-Lock

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 486-6051.2089-ND 69W0502
Product Name Power, Line Cables and Extension Cords Stripped Cordset 10A 3.0M, V-Lock Schurter
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3033/104-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers