SCHURTER Inc Power, Line Cables and Extension Cords 6051.2083

Description
9.84' (3.00m) Power Cord Black CEE 7/7 To IEC 320-C13 H05VV-F3G1.0
Request a Quote Datasheet
Description
9.84' (3.00m) Power Cord Black CEE 7/7 To IEC 320-C13 H05VV-F3G1.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-1611-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-1611-ND
Power, Line Cables and Extension Cords 486-1611-ND
9.84' (3.00m) Power Cord Black CEE 7/7 To IEC 320-C13 H05VV-F3G1.0

9.84' (3.00m) Power Cord Black CEE 7/7 To IEC 320-C13 H05VV-F3G1.0

Buy Now Datasheet
Pwr Cord, Iec C13-Cee 7/7 Plug, 9.8Ft; Connector Type A Schurter - 75T5635 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Iec C13-Cee 7/7 Plug, 9.8Ft; Connector Type A Schurter
75T5635
Pwr Cord, Iec C13-Cee 7/7 Plug, 9.8Ft; Connector Type A Schurter 75T5635
PWR CORD, IEC C13-CEE 7/7 PLUG, 9.8FT; Connector Type A:IEC 60320 C13; Connector Type B:CEE 7/7 Plug; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, IEC C13-CEE 7/7 PLUG, 9.8FT; Connector Type A:IEC 60320 C13; Connector Type B:CEE 7/7 Plug; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 486-1611-ND 75T5635
Product Name Power, Line Cables and Extension Cords Pwr Cord, Iec C13-Cee 7/7 Plug, 9.8Ft; Connector Type A Schurter
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Cable Assembly - 493-11531303 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details