SCHURTER Inc Power, Line Cables and Extension Cords 6051.2078

Description
4.92' (1.50m) Power Cord Black SANS 164-1, Right Angle To IEC 320-C13 H05VV-F3G0.75
Request a Quote Datasheet
Description
4.92' (1.50m) Power Cord Black SANS 164-1, Right Angle To IEC 320-C13 H05VV-F3G0.75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-1610-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-1610-ND
Power, Line Cables and Extension Cords 486-1610-ND
4.92' (1.50m) Power Cord Black SANS 164-1, Right Angle To IEC 320-C13 H05VV-F3G0.75

4.92' (1.50m) Power Cord Black SANS 164-1, Right Angle To IEC 320-C13 H05VV-F3G0.75

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 6051.2078 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
6051.2078
Cable Assemblies - Power, Line Cables and Extension Cords 6051.2078
CRD SANS164-1 - IEC320-C13 4.92'

CRD SANS164-1 - IEC320-C13 4.92'

Supplier's Site
Power Cord, South Africa-Iec C13, 1.5M; Connector To Connector Schurter - 75T5634 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, South Africa-Iec C13, 1.5M; Connector To Connector Schurter
75T5634
Power Cord, South Africa-Iec C13, 1.5M; Connector To Connector Schurter 75T5634
POWER CORD, SOUTH AFRICA-IEC C13, 1.5M; Connector to Connector:Mains Plug, South Africa to IEC 60320 C13; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, SOUTH AFRICA-IEC C13, 1.5M; Connector to Connector:Mains Plug, South Africa to IEC 60320 C13; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 486-1610-ND 6051.2078 75T5634
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, South Africa-Iec C13, 1.5M; Connector To Connector Schurter
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm) 4.92 ft (15 dm)
Connector Type IEC 320-C13 Mains Plug, South Africa to IEC 60320 C13
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3037/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details