SCHURTER Inc Power, Line Cables and Extension Cords 6051.2067

Description
4.92' (1.50m) Power Cord Black IEC 320-C14 To IEC 320-C13 H05VV-F3G0.75
Request a Quote Datasheet
Description
4.92' (1.50m) Power Cord Black IEC 320-C14 To IEC 320-C13 H05VV-F3G0.75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-1604-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-1604-ND
Power, Line Cables and Extension Cords 486-1604-ND
4.92' (1.50m) Power Cord Black IEC 320-C14 To IEC 320-C13 H05VV-F3G0.75

4.92' (1.50m) Power Cord Black IEC 320-C14 To IEC 320-C13 H05VV-F3G0.75

Buy Now Datasheet
Pwr Cord, Iec 60320 C13-C14, 4.9Ft; Connector Type A Schurter - 75T5628 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Iec 60320 C13-C14, 4.9Ft; Connector Type A Schurter
75T5628
Pwr Cord, Iec 60320 C13-C14, 4.9Ft; Connector Type A Schurter 75T5628
PWR CORD, IEC 60320 C13-C14, 4.9FT; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, IEC 60320 C13-C14, 4.9FT; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 6051.2067 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
6051.2067
Cable Assemblies - Power, Line Cables and Extension Cords 6051.2067
CORD IEC320-C14 - 320-C13 4.92'

CORD IEC320-C14 - 320-C13 4.92'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 486-1604-ND 75T5628 6051.2067
Product Name Power, Line Cables and Extension Cords Pwr Cord, Iec 60320 C13-C14, 4.9Ft; Connector Type A Schurter Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers