SCHURTER Inc Power, Line Cables and Extension Cords 6051.2063

Description
4.92' (1.50m) Power Cord Black CEE 7/16 To IEC 320-C13 H05VV-F3G0.75
Request a Quote Datasheet
Description
4.92' (1.50m) Power Cord Black CEE 7/16 To IEC 320-C13 H05VV-F3G0.75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-1603-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-1603-ND
Power, Line Cables and Extension Cords 486-1603-ND
4.92' (1.50m) Power Cord Black CEE 7/16 To IEC 320-C13 H05VV-F3G0.75

4.92' (1.50m) Power Cord Black CEE 7/16 To IEC 320-C13 H05VV-F3G0.75

Buy Now Datasheet
Cable Assy, Iec C13-Cee 7/7 Plug, 4.9Ft; Connector To Connector Schurter - 75T5627 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Iec C13-Cee 7/7 Plug, 4.9Ft; Connector To Connector Schurter
75T5627
Cable Assy, Iec C13-Cee 7/7 Plug, 4.9Ft; Connector To Connector Schurter 75T5627
CABLE ASSY, IEC C13-CEE 7/7 PLUG, 4.9FT; Connector to Connector:IEC 60320 C13 to CEE 7/7 Plug; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4.9ft RoHS Compliant: Yes

CABLE ASSY, IEC C13-CEE 7/7 PLUG, 4.9FT; Connector to Connector:IEC 60320 C13 to CEE 7/7 Plug; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4.9ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 486-1603-ND 75T5627
Product Name Power, Line Cables and Extension Cords Cable Assy, Iec C13-Cee 7/7 Plug, 4.9Ft; Connector To Connector Schurter
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NA300 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // ETK interface cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details