6051.2045 -- VAC19KS, SWITZERLAND, V-LOCK CORD RETAINING, 2.5 M, CONNECTOR IEC C19, H05VV-F3G1.5, BLACK
SCHURTER Inc
VAC19KS, Switzerland, V-Lock cord retaining, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black
6051.2045
Description
Description
Power Cord
Protection class I, Pin temperature 70 °C
with V-Lock interlocking system
Request a Quote
Email Supplier
Datasheet
Description
Description
Power Cord
Protection class I, Pin temperature 70 °C
with V-Lock interlocking system
Request a Quote
Email Supplier
Datasheet
Suppliers
VAC19KS, Switzerland, V-Lock cord retaining, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black
6051.2045
Description
Power Cord
Protection class I, Pin temperature 70 °C
with V-Lock interlocking system
Description
- Power Cord
- Protection class I, Pin temperature 70 °C
- with V-Lock interlocking system
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
6051.2045 |
|
Product Name
|
VAC19KS, Switzerland, V-Lock cord retaining, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black |
|
Power Type
|
AC Power Connector
|
|
Configuration
|
IEC
|
|
Standards / Certifications
|
RoHS
|
|
Type / Features
|
Dust Proof
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Free Hanging (In-Line)
View Details
2 suppliers
Power Type
AC Power Connector
Device Type
Power Entry Module
Mounting Style
Panel; Panel Mount
View Details
Power Type
AC Power Connector
Device Type
Power Entry Module
View Details
Device Type
Power Entry Module
Mounting Style
Panel
Termination Types
Solder Cup
View Details