SCHURTER Inc Power, Line Cables and Extension Cords 6051.2043

Description
6.56' (2.00m) Power Cord Black CEE 7/7 To IEC 320-C19 H05VV-F3G1.5
Request a Quote Datasheet
Description
6.56' (2.00m) Power Cord Black CEE 7/7 To IEC 320-C19 H05VV-F3G1.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-1596-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-1596-ND
Power, Line Cables and Extension Cords 486-1596-ND
6.56' (2.00m) Power Cord Black CEE 7/7 To IEC 320-C19 H05VV-F3G1.5

6.56' (2.00m) Power Cord Black CEE 7/7 To IEC 320-C19 H05VV-F3G1.5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 486-1596-ND
Product Name Power, Line Cables and Extension Cords
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details