SCHURTER Inc Power, Line Cables and Extension Cords 6051.2041

Description
6.56' (2.00m) Power Cord Black NEMA 5-15P To IEC 320-C19 SJT
Request a Quote Datasheet
Description
6.56' (2.00m) Power Cord Black NEMA 5-15P To IEC 320-C19 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-1595-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-1595-ND
Power, Line Cables and Extension Cords 486-1595-ND
6.56' (2.00m) Power Cord Black NEMA 5-15P To IEC 320-C19 SJT

6.56' (2.00m) Power Cord Black NEMA 5-15P To IEC 320-C19 SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 6051.2041 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
6051.2041
Cable Assemblies - Power, Line Cables and Extension Cords 6051.2041
CORD 14AWG 5-15P - 320-C19 6.56'

CORD 14AWG 5-15P - 320-C19 6.56'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 486-1595-ND 6051.2041
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
System cable - 706-3033/103-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
ZK2000-5154-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details