SCHURTER Inc Power, Line Cables and Extension Cords 6051.2037

Description
2.00' (609.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 H05VV-F3G0.75
Request a Quote Datasheet
Description
2.00' (609.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 H05VV-F3G0.75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-1594-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-1594-ND
Power, Line Cables and Extension Cords 486-1594-ND
2.00' (609.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 H05VV-F3G0.75

2.00' (609.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 H05VV-F3G0.75

Buy Now Datasheet
Pwr Cord, Iec 60320 C13-C14, 23.6; Connector Type A Schurter - 75T5619 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Iec 60320 C13-C14, 23.6; Connector Type A Schurter
75T5619
Pwr Cord, Iec 60320 C13-C14, 23.6; Connector Type A Schurter 75T5619
PWR CORD, IEC 60320 C13-C14, 23.6"; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:600mm; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, IEC 60320 C13-C14, 23.6"; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:600mm; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 486-1594-ND 75T5619
Product Name Power, Line Cables and Extension Cords Pwr Cord, Iec 60320 C13-C14, 23.6; Connector Type A Schurter
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Connecting cable - 706-100/525-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details