SCHURTER Inc Power, Line Cables and Extension Cords 6051.2016

Description
8.20' (2.50m) Power Cord Black NBR 14136 To IEC 320-C13 H05VV-F3G1.0
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black NBR 14136 To IEC 320-C13 H05VV-F3G1.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-1587-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-1587-ND
Power, Line Cables and Extension Cords 486-1587-ND
8.20' (2.50m) Power Cord Black NBR 14136 To IEC 320-C13 H05VV-F3G1.0

8.20' (2.50m) Power Cord Black NBR 14136 To IEC 320-C13 H05VV-F3G1.0

Buy Now Datasheet
Power Cord, Brazil Plug-C13, 2.5M, Black; Connector To Connector Schurter - 75T8870 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Brazil Plug-C13, 2.5M, Black; Connector To Connector Schurter
75T8870
Power Cord, Brazil Plug-C13, 2.5M, Black; Connector To Connector Schurter 75T8870
POWER CORD, BRAZIL PLUG-C13, 2.5M, BLACK; Connector to Connector:Mains Plug, Brazil to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, BRAZIL PLUG-C13, 2.5M, BLACK; Connector to Connector:Mains Plug, Brazil to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 486-1587-ND 75T8870
Product Name Power, Line Cables and Extension Cords Power Cord, Brazil Plug-C13, 2.5M, Black; Connector To Connector Schurter
Cable Length 8.2 ft (24.99 dm) 8.2 ft (25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details