SCHURTER Inc Power, Line Cables and Extension Cords 6051.2015

Description
8.20' (2.50m) Power Cord Black SEV 1011, 3 pos To IEC 320-C13 H05VV-F3G1.0
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black SEV 1011, 3 pos To IEC 320-C13 H05VV-F3G1.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-1586-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-1586-ND
Power, Line Cables and Extension Cords 486-1586-ND
8.20' (2.50m) Power Cord Black SEV 1011, 3 pos To IEC 320-C13 H05VV-F3G1.0

8.20' (2.50m) Power Cord Black SEV 1011, 3 pos To IEC 320-C13 H05VV-F3G1.0

Buy Now Datasheet
Pwr Cord, Iec C13-Switzerland Plug, Blk; Connector Type A Schurter - 75T5614 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Iec C13-Switzerland Plug, Blk; Connector Type A Schurter
75T5614
Pwr Cord, Iec C13-Switzerland Plug, Blk; Connector Type A Schurter 75T5614
PWR CORD, IEC C13-SWITZERLAND PLUG, BLK; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, Switzerland; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, IEC C13-SWITZERLAND PLUG, BLK; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, Switzerland; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 486-1586-ND 75T5614
Product Name Power, Line Cables and Extension Cords Pwr Cord, Iec C13-Switzerland Plug, Blk; Connector Type A Schurter
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6522-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 025280-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details