SCHURTER Inc Power, Line Cables and Extension Cords 6044.0215

Description
6.56' (2.00m) Power Cord Black BS1363A To IEC 320-C13 H05VV-F3G0.75
Request a Quote Datasheet
Description
6.56' (2.00m) Power Cord Black BS1363A To IEC 320-C13 H05VV-F3G0.75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-3780-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-3780-ND
Power, Line Cables and Extension Cords 486-3780-ND
6.56' (2.00m) Power Cord Black BS1363A To IEC 320-C13 H05VV-F3G0.75

6.56' (2.00m) Power Cord Black BS1363A To IEC 320-C13 H05VV-F3G0.75

Buy Now Datasheet
Pwr Cord, Iec 60320 C13-Bs 1363, 8.2Ft; Connector Type A Schurter - 50H2589 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Iec 60320 C13-Bs 1363, 8.2Ft; Connector Type A Schurter
50H2589
Pwr Cord, Iec 60320 C13-Bs 1363, 8.2Ft; Connector Type A Schurter 50H2589
PWR CORD, IEC 60320 C13-BS 1363, 8.2FT; Connector Type A:IEC 60320 C13; Connector Type B:BS 1363; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, IEC 60320 C13-BS 1363, 8.2FT; Connector Type A:IEC 60320 C13; Connector Type B:BS 1363; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 486-3780-ND 50H2589
Product Name Power, Line Cables and Extension Cords Pwr Cord, Iec 60320 C13-Bs 1363, 8.2Ft; Connector Type A Schurter
Cable Length 6.56 ft (19.99 dm) 8.2 ft (25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
System cable - 706-2500/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers