SCHURTER Inc Power, Line Cables and Extension Cords 6013.0478

Description
13.12' (4.00m) Power Cord Black IEC 884/EN50 075 To IEC 320-C7 H05VVH2-F2G0.75
Request a Quote Datasheet
Description
13.12' (4.00m) Power Cord Black IEC 884/EN50 075 To IEC 320-C7 H05VVH2-F2G0.75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-4926-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-4926-ND
Power, Line Cables and Extension Cords 486-4926-ND
13.12' (4.00m) Power Cord Black IEC 884/EN50 075 To IEC 320-C7 H05VVH2-F2G0.75

13.12' (4.00m) Power Cord Black IEC 884/EN50 075 To IEC 320-C7 H05VVH2-F2G0.75

Buy Now Datasheet
Power Cord, Eu, Iec C7, Black, 4M, 2.5A, 250V; Connector Type A Schurter - 29X0364 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Eu, Iec C7, Black, 4M, 2.5A, 250V; Connector Type A Schurter
29X0364
Power Cord, Eu, Iec C7, Black, 4M, 2.5A, 250V; Connector Type A Schurter 29X0364
POWER CORD, EU, IEC C7, BLACK, 4M, 2.5A, 250V; Connector Type A:Mains Plug, Euro; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:4m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, EU, IEC C7, BLACK, 4M, 2.5A, 250V; Connector Type A:Mains Plug, Euro; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:4m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 486-4926-ND 29X0364
Product Name Power, Line Cables and Extension Cords Power Cord, Eu, Iec C7, Black, 4M, 2.5A, 250V; Connector Type A Schurter
Cable Shielding No Shielding
Cable Length 13.12 ft (39.99 dm) 13.12 ft (40 dm)
Connector Type IEC 320-C7 Mains Plug, Euro
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BarKlip BK100 I/O - 10142911-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Busbar Connectors
Standards / Certifications RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details