SCHURTER Inc Power, Line Cables and Extension Cords 6011.0215

Description
8.20' (2.50m) Power Cord Black CEI 23-50 To IEC 320-C13 H05VV-F3G1.0
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black CEI 23-50 To IEC 320-C13 H05VV-F3G1.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-3779-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-3779-ND
Power, Line Cables and Extension Cords 486-3779-ND
8.20' (2.50m) Power Cord Black CEI 23-50 To IEC 320-C13 H05VV-F3G1.0

8.20' (2.50m) Power Cord Black CEI 23-50 To IEC 320-C13 H05VV-F3G1.0

Buy Now Datasheet
Pwr Cord, Iec C13-Switzerland Plug, Blk; Connector Type A Schurter - 50H2588 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Iec C13-Switzerland Plug, Blk; Connector Type A Schurter
50H2588
Pwr Cord, Iec C13-Switzerland Plug, Blk; Connector Type A Schurter 50H2588
PWR CORD, IEC C13-SWITZERLAND PLUG, BLK; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, Switzerland; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, IEC C13-SWITZERLAND PLUG, BLK; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, Switzerland; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 486-3779-ND 50H2588
Product Name Power, Line Cables and Extension Cords Pwr Cord, Iec C13-Switzerland Plug, Blk; Connector Type A Schurter
Cable Length 8.2 ft (24.99 dm) 8.2 ft (25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details