SCHURTER Inc Power, Line Cables and Extension Cords 6010.5278

Description
13.12' (4.00m) Power Cord Black NEMA 1-15P To IEC 320-C7 SPT-2
Request a Quote Datasheet
Description
13.12' (4.00m) Power Cord Black NEMA 1-15P To IEC 320-C7 SPT-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-4151-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-4151-ND
Power, Line Cables and Extension Cords 486-4151-ND
13.12' (4.00m) Power Cord Black NEMA 1-15P To IEC 320-C7 SPT-2

13.12' (4.00m) Power Cord Black NEMA 1-15P To IEC 320-C7 SPT-2

Buy Now Datasheet
Power Cord, Us, Svt, Iec C7, Black, 4M, 7A, 125V; Connector Type A Schurter - 29X0362 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Us, Svt, Iec C7, Black, 4M, 7A, 125V; Connector Type A Schurter
29X0362
Power Cord, Us, Svt, Iec C7, Black, 4M, 7A, 125V; Connector Type A Schurter 29X0362
POWER CORD, US, SVT, IEC C7, BLACK, 4M, 7A, 125V; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:4m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, US, SVT, IEC C7, BLACK, 4M, 7A, 125V; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:4m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 6010.5278 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
6010.5278
Cable Assemblies - Power, Line Cables and Extension Cords 6010.5278
CORD 18AWG 1-15P - 320-C7 13.12'

CORD 18AWG 1-15P - 320-C7 13.12'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 486-4151-ND 29X0362 6010.5278
Product Name Power, Line Cables and Extension Cords Power Cord, Us, Svt, Iec C7, Black, 4M, 7A, 125V; Connector Type A Schurter Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 13.12 ft (39.99 dm) 13.12 ft (40 dm) 13.12 ft (39.99 dm)
Connector Type NEMA 1-15P NEMA 1-15P
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, Economy, 40.0 GHz, 24.0″ - E40-2FT-KMKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
3 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details