SCHURTER Inc Power, Line Cables and Extension Cords 6004.0215

Description
8.20' (2.50m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F3G1.0
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F3G1.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-3776-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-3776-ND
Power, Line Cables and Extension Cords 486-3776-ND
8.20' (2.50m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F3G1.0

8.20' (2.50m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F3G1.0

Buy Now Datasheet
Pwr Cord, Iec C13-Cee 7/7 Plug R/a, Blk; Connector Type A Schurter - 10J4150 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Iec C13-Cee 7/7 Plug R/a, Blk; Connector Type A Schurter
10J4150
Pwr Cord, Iec C13-Cee 7/7 Plug R/a, Blk; Connector Type A Schurter 10J4150
PWR CORD, IEC C13-CEE 7/7 PLUG R/A, BLK; Connector Type A:IEC 60320 C13; Connector Type B:CEE 7/7 Right Angle Plug; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, IEC C13-CEE 7/7 PLUG R/A, BLK; Connector Type A:IEC 60320 C13; Connector Type B:CEE 7/7 Right Angle Plug; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 486-3776-ND 10J4150
Product Name Power, Line Cables and Extension Cords Pwr Cord, Iec C13-Cee 7/7 Plug R/a, Blk; Connector Type A Schurter
Cable Length 8.2 ft (24.99 dm) 8.2 ft (25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details