SCHURTER Inc Power, Line Cables and Extension Cords 6003.0215

Description
8.20' (2.50m) Power Cord Black CEE 7/7 To IEC 320-C13 H05VV-F3G1.0
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black CEE 7/7 To IEC 320-C13 H05VV-F3G1.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-3775-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-3775-ND
Power, Line Cables and Extension Cords 486-3775-ND
8.20' (2.50m) Power Cord Black CEE 7/7 To IEC 320-C13 H05VV-F3G1.0

8.20' (2.50m) Power Cord Black CEE 7/7 To IEC 320-C13 H05VV-F3G1.0

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 6003.0215 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
6003.0215
Cable Assemblies - Power, Line Cables and Extension Cords 6003.0215
CORD CEE 7/7 - IEC 320-C13 8.20'

CORD CEE 7/7 - IEC 320-C13 8.20'

Supplier's Site
Pwr Cord, Iec C13-Cee 7/7 Plug, 8.2Ft; Connector Type A Schurter - 50H2586 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Iec C13-Cee 7/7 Plug, 8.2Ft; Connector Type A Schurter
50H2586
Pwr Cord, Iec C13-Cee 7/7 Plug, 8.2Ft; Connector Type A Schurter 50H2586
PWR CORD, IEC C13-CEE 7/7 PLUG, 8.2FT; Connector Type A:IEC 60320 C13; Connector Type B:CEE 7/7 Plug; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, IEC C13-CEE 7/7 PLUG, 8.2FT; Connector Type A:IEC 60320 C13; Connector Type B:CEE 7/7 Plug; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 486-3775-ND 6003.0215 50H2586
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Pwr Cord, Iec C13-Cee 7/7 Plug, 8.2Ft; Connector Type A Schurter
Cable Length 8.2 ft (24.99 dm) 8.2 ft (24.99 dm) 8.2 ft (25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-100/615-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers