SCHURTER Inc Power Entry Mod W/ Filter, M5, C18, 8A; Connector Type Schurter 5707.0803.412

Description
POWER ENTRY MOD W/ FILTER, M5, C18, 8A; Connector Type:IEC C14, C18; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MOD W/ FILTER, M5, C18, 8A; Connector Type:IEC C14, C18; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Mod W/ Filter, M5, C18, 8A; Connector Type Schurter - 32M7604 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Mod W/ Filter, M5, C18, 8A; Connector Type Schurter
32M7604
Power Entry Mod W/ Filter, M5, C18, 8A; Connector Type Schurter 32M7604
POWER ENTRY MOD W/ FILTER, M5, C18, 8A; Connector Type:IEC C14, C18; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MOD W/ FILTER, M5, C18, 8A; Connector Type:IEC C14, C18; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32M7604
Product Name Power Entry Mod W/ Filter, M5, C18, 8A; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
Multi-Function Inlet Filters - 1-6609000-2 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details