SCHURTER Inc Power Entry Module, Medical, 8A, 125Vac; Connector Type Schurter 5707.0803.312.22

Description
POWER ENTRY MODULE, MEDICAL, 8A, 125VAC; Connector Type:IEC C14, C18; Current Rating:8A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Description
POWER ENTRY MODULE, MEDICAL, 8A, 125VAC; Connector Type:IEC C14, C18; Current Rating:8A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Medical, 8A, 125Vac; Connector Type Schurter - 75Y0025 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 8A, 125Vac; Connector Type Schurter
75Y0025
Power Entry Module, Medical, 8A, 125Vac; Connector Type Schurter 75Y0025
POWER ENTRY MODULE, MEDICAL, 8A, 125VAC; Connector Type:IEC C14, C18; Current Rating:8A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 8A, 125VAC; Connector Type:IEC C14, C18; Current Rating:8A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 75Y0025
Product Name Power Entry Module, Medical, 8A, 125Vac; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-138-311-ND - DigiKey
Specs
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Standards and Certifications RoHS
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 568-10599-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details