SCHURTER Inc Power Entry Module, Standard, 8A, 125Vac; Connector Type Schurter 5707.0801.313.21

Description
POWER ENTRY MODULE, STANDARD, 8A, 125VAC; Connector Type:IEC C14, C18; Current Rating:8A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, STANDARD, 8A, 125VAC; Connector Type:IEC C14, C18; Current Rating:8A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Standard, 8A, 125Vac; Connector Type Schurter - 75T5598 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 8A, 125Vac; Connector Type Schurter
75T5598
Power Entry Module, Standard, 8A, 125Vac; Connector Type Schurter 75T5598
POWER ENTRY MODULE, STANDARD, 8A, 125VAC; Connector Type:IEC C14, C18; Current Rating:8A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 8A, 125VAC; Connector Type:IEC C14, C18; Current Rating:8A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 75T5598
Product Name Power Entry Module, Standard, 8A, 125Vac; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-4718-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multi-Function Inlet Filters - 1-6609017-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details