SCHURTER Inc Power Entry Module, Standard, 8A, 125Vac; Connector Type Schurter 5707.0801.113

Description
POWER ENTRY MODULE, STANDARD, 8A, 125VAC; Connector Type:IEC C14, C18; Current Rating:8A; Voltage Rating:125VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, STANDARD, 8A, 125VAC; Connector Type:IEC C14, C18; Current Rating:8A; Voltage Rating:125VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Standard, 8A, 125Vac; Connector Type Schurter - 32M7599 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 8A, 125Vac; Connector Type Schurter
32M7599
Power Entry Module, Standard, 8A, 125Vac; Connector Type Schurter 32M7599
POWER ENTRY MODULE, STANDARD, 8A, 125VAC; Connector Type:IEC C14, C18; Current Rating:8A; Voltage Rating:125VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 8A, 125VAC; Connector Type:IEC C14, C18; Current Rating:8A; Voltage Rating:125VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32M7599
Product Name Power Entry Module, Standard, 8A, 125Vac; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filters - 2094365 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers