SCHURTER Inc Power Entry Module, Medical, 6A, 125Vac; Connector Type Schurter 5707.0603.413

Description
POWER ENTRY MODULE, MEDICAL, 6A, 125VAC; Connector Type:IEC C14, C18; Current Rating:6A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Description
POWER ENTRY MODULE, MEDICAL, 6A, 125VAC; Connector Type:IEC C14, C18; Current Rating:6A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Entry Module, Medical, 6A, 125Vac, part number 32M7595, is designed for applications requiring a reliable power connection in medical environments. It features a C14 or C18 connector type and supports a current rating of 6A at 125Vac. The module includes a 2-pole fuse holder for 5mm x 20mm fuses, ensuring protection against overcurrent conditions. This product is rated IP65, providing a high level of protection against dust and water ingress, making it suitable for use in challenging environments. It operates effectively within a temperature range of -25 °C to 85 °C and has a dielectric strength of over 1.7 kVDC between line and neutral, and over 2.7 kVDC between line/neutral and protective earth. The module is compliant with various safety standards, including IEC 60601-1 for medical equipment, ensuring it meets the necessary safety and performance requirements for medical applications. Quick connect terminals facilitate easy installation, and the robust design enhances durability and reliability in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Power Entry Module, Medical, 6A, 125Vac, part number 32M7595, is designed for applications requiring a reliable power connection in medical environments. It features a C14 or C18 connector type and supports a current rating of 6A at 125Vac. The module includes a 2-pole fuse holder for 5mm x 20mm fuses, ensuring protection against overcurrent conditions. This product is rated IP65, providing a high level of protection against dust and water ingress, making it suitable for use in challenging environments. It operates effectively within a temperature range of -25 °C to 85 °C and has a dielectric strength of over 1.7 kVDC between line and neutral, and over 2.7 kVDC between line/neutral and protective earth. The module is compliant with various safety standards, including IEC 60601-1 for medical equipment, ensuring it meets the necessary safety and performance requirements for medical applications. Quick connect terminals facilitate easy installation, and the robust design enhances durability and reliability in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Medical, 6A, 125Vac; Connector Type Schurter - 32M7595 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 6A, 125Vac; Connector Type Schurter
32M7595
Power Entry Module, Medical, 6A, 125Vac; Connector Type Schurter 32M7595
POWER ENTRY MODULE, MEDICAL, 6A, 125VAC; Connector Type:IEC C14, C18; Current Rating:6A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 6A, 125VAC; Connector Type:IEC C14, C18; Current Rating:6A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32M7595
Product Name Power Entry Module, Medical, 6A, 125Vac; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5673-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rfi Power Line Filter, 10A, 1.25 Ma; Voltage Rating Corcom Te Connectivity - 86R9381 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details