SCHURTER Inc Power Entry Modules (PEM) 5707.0603.313.01

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6256-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6256-ND
Power Entry Modules (PEM) 486-6256-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Medical, 6A, 125Vac; Connector Type Schurter - 74R8200 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 6A, 125Vac; Connector Type Schurter
74R8200
Power Entry Module, Medical, 6A, 125Vac; Connector Type Schurter 74R8200
POWER ENTRY MODULE, MEDICAL, 6A, 125VAC; Connector Type:IEC C14, C18; Current Rating:6A; Voltage Rating:125VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 6A, 125VAC; Connector Type:IEC C14, C18; Current Rating:6A; Voltage Rating:125VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6256-ND 74R8200
Product Name Power Entry Modules (PEM) Power Entry Module, Medical, 6A, 125Vac; Connector Type Schurter
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRR.0S.200.PZVG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details