Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange
POWER ENTRY MODULE, STANDARD, 6A, 125VAC; Connector Type:IEC C14, C18; Current Rating:6A; Voltage Rating:125VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-6260-ND | 75T5597 |
| Product Name | Power Entry Modules (PEM) | Power Entry Module, Standard, 6A, 125Vac; Connector Type Schurter |
| Mounting | Panel Mount, Flange | Snap-In, Flange Mount |