SCHURTER Inc Power Entry Modules (PEM) 5707.0403.313.21

Description
5707 PEM WITH FILTER 4A M5
Request a Quote Datasheet
Description
5707 PEM WITH FILTER 4A M5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-5707.0403.313.21-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5707.0403.313.21-ND
Power Entry Modules (PEM) 486-5707.0403.313.21-ND
5707 PEM WITH FILTER 4A M5

5707 PEM WITH FILTER 4A M5

Buy Now Datasheet
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 13AC6308 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter
13AC6308
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter 13AC6308
POWER ENTRY MODULE, MEDICAL, 4A, 125VAC; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 4A, 125VAC; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-5707.0403.313.21-ND 13AC6308
Product Name Power Entry Modules (PEM) Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data