SCHURTER Inc Power Entry Modules (PEM) 5707.0401.313.01

Description
5707 PEM WITH FILTER 4A
Request a Quote Datasheet
Description
5707 PEM WITH FILTER 4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-5707.0401.313.01-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5707.0401.313.01-ND
Power Entry Modules (PEM) 486-5707.0401.313.01-ND
5707 PEM WITH FILTER 4A

5707 PEM WITH FILTER 4A

Buy Now Datasheet
Power Entry Module, Standard, 4A, 125Vac; Connector Type Schurter - 29Y3312 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 4A, 125Vac; Connector Type Schurter
29Y3312
Power Entry Module, Standard, 4A, 125Vac; Connector Type Schurter 29Y3312
POWER ENTRY MODULE, STANDARD, 4A, 125VAC; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:125VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 4A, 125VAC; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:125VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-5707.0401.313.01-ND 29Y3312
Product Name Power Entry Modules (PEM) Power Entry Module, Standard, 4A, 125Vac; Connector Type Schurter
Mounting Flange Mount
Unlock Full Specs
to access all available technical data