5707 PEM WITH FILTER 2A M80
POWER ENTRY MODULE, MEDICAL, 2A, 250VAC; Connector Type:IEC C14, C18; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-5707.0205.313.01-ND | 29Y3311 |
| Product Name | Power Entry Modules (PEM) | Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter |
| Mounting | Flange Mount |