SCHURTER Inc Power Entry Module, Medical, 2A, 125Vac; Connector Type Schurter 5707.0203.412

Description
POWER ENTRY MODULE, MEDICAL, 2A, 125VAC; Connector Type:IEC C14, C18; Current Rating:2A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Description
POWER ENTRY MODULE, MEDICAL, 2A, 125VAC; Connector Type:IEC C14, C18; Current Rating:2A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Medical, 2A, 125Vac; Connector Type Schurter - 32M7573 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 2A, 125Vac; Connector Type Schurter
32M7573
Power Entry Module, Medical, 2A, 125Vac; Connector Type Schurter 32M7573
POWER ENTRY MODULE, MEDICAL, 2A, 125VAC; Connector Type:IEC C14, C18; Current Rating:2A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 2A, 125VAC; Connector Type:IEC C14, C18; Current Rating:2A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32M7573
Product Name Power Entry Module, Medical, 2A, 125Vac; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1670446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-104-585-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers