SCHURTER Inc Power Entry Module, Standard, 2A, 125Vac; Connector Type Schurter 5707.0201.113

Description
POWER ENTRY MODULE, STANDARD, 2A, 125VAC; Connector Type:IEC C14, C18; Current Rating:2A; Voltage Rating:125VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, STANDARD, 2A, 125VAC; Connector Type:IEC C14, C18; Current Rating:2A; Voltage Rating:125VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Standard, 2A, 125Vac; Connector Type Schurter - 32M7567 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 2A, 125Vac; Connector Type Schurter
32M7567
Power Entry Module, Standard, 2A, 125Vac; Connector Type Schurter 32M7567
POWER ENTRY MODULE, STANDARD, 2A, 125VAC; Connector Type:IEC C14, C18; Current Rating:2A; Voltage Rating:125VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 2A, 125VAC; Connector Type:IEC C14, C18; Current Rating:2A; Voltage Rating:125VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32M7567
Product Name Power Entry Module, Standard, 2A, 125Vac; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-1609965-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
2 suppliers