POWER ENTRY MODULE, STANDARD, 2A, 125VAC; Connector Type:IEC C14, C18; Current Rating:2A; Voltage Rating:50VDC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 32M7566 |
| Product Name | Power Entry Module, Standard, 2A, 125Vac; Connector Type Schurter |
| Standards and Certifications | RoHS |