SCHURTER Inc Power Entry Module, Medical, 1A, 125Vac; Connector Type Schurter 5707.0103.413

Description
POWER ENTRY MODULE, MEDICAL, 1A, 125VAC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Description
POWER ENTRY MODULE, MEDICAL, 1A, 125VAC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Entry Module, Medical, 1A, 125Vac, part number 32M7563, features a connector type IEC C14 or C18 and is designed for panel mounting with options for front or rear installation. It includes a 2-pole fuse holder compatible with 5 x 20 mm fuse-links and offers IP65 protection from the front and rear sides, making it suitable for use in harsh environments. The module operates within a temperature range of -25 °C to 85 °C and is compliant with medical equipment standards according to IEC/UL 60601-1. It has a leakage current specification of less than 5 µA for medical applications and a dielectric strength of over 1.7 kVDC between line and neutral. The product is also RoHS compliant and features quick connect terminals for ease of installation. This module is particularly suited for applications requiring robust design and safety in medical devices.

Datasheet Summary
Powered by GS/AI

The Power Entry Module, Medical, 1A, 125Vac, part number 32M7563, features a connector type IEC C14 or C18 and is designed for panel mounting with options for front or rear installation. It includes a 2-pole fuse holder compatible with 5 x 20 mm fuse-links and offers IP65 protection from the front and rear sides, making it suitable for use in harsh environments. The module operates within a temperature range of -25 °C to 85 °C and is compliant with medical equipment standards according to IEC/UL 60601-1. It has a leakage current specification of less than 5 µA for medical applications and a dielectric strength of over 1.7 kVDC between line and neutral. The product is also RoHS compliant and features quick connect terminals for ease of installation. This module is particularly suited for applications requiring robust design and safety in medical devices.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Medical, 1A, 125Vac; Connector Type Schurter - 32M7563 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 1A, 125Vac; Connector Type Schurter
32M7563
Power Entry Module, Medical, 1A, 125Vac; Connector Type Schurter 32M7563
POWER ENTRY MODULE, MEDICAL, 1A, 125VAC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 1A, 125VAC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32M7563
Product Name Power Entry Module, Medical, 1A, 125Vac; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1936526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Faston
Standards and Certifications RoHS
View Details