SCHURTER Inc Power Entry Module, Standard, 1A, 125Vac; Connector Type Schurter 5707.0101.313

Description
POWER ENTRY MODULE, STANDARD, 1A, 125VAC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, STANDARD, 1A, 125VAC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Standard, 1A, 125Vac; Connector Type Schurter - 32M7559 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 1A, 125Vac; Connector Type Schurter
32M7559
Power Entry Module, Standard, 1A, 125Vac; Connector Type Schurter 32M7559
POWER ENTRY MODULE, STANDARD, 1A, 125VAC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 1A, 125VAC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:125VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32M7559
Product Name Power Entry Module, Standard, 1A, 125Vac; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4252CZ12-6-TTL,1 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter Modules - 10DAS1-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UL, VDE
View Details