SCHURTER Inc Power Entry Module, Standard, 1A, 125Vac; Connector Type Schurter 5707.0101.113

Description
POWER ENTRY MODULE, STANDARD, 1A, 125VAC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:125VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, STANDARD, 1A, 125VAC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:125VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Standard, 1A, 125Vac; Connector Type Schurter - 32M7557 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 1A, 125Vac; Connector Type Schurter
32M7557
Power Entry Module, Standard, 1A, 125Vac; Connector Type Schurter 32M7557
POWER ENTRY MODULE, STANDARD, 1A, 125VAC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:125VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 1A, 125VAC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:125VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32M7557
Product Name Power Entry Module, Standard, 1A, 125Vac; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
Power Line Filter Modules - 10EDK1-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details