SCHURTER Inc Power Entry Module, Standard, 1A, 125Vac; Connector Type Schurter 5707.0101.112

Description
POWER ENTRY MODULE, STANDARD, 1A, 125VAC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, STANDARD, 1A, 125VAC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Standard, 1A, 125Vac; Connector Type Schurter - 32M7556 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 1A, 125Vac; Connector Type Schurter
32M7556
Power Entry Module, Standard, 1A, 125Vac; Connector Type Schurter 32M7556
POWER ENTRY MODULE, STANDARD, 1A, 125VAC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 1A, 125VAC; Connector Type:IEC C14, C18; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32M7556
Product Name Power Entry Module, Standard, 1A, 125Vac; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2136921 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Through hole
Standards and Certifications RoHS
View Details