SCHURTER Inc Power Line Filters 5500.2652.01

Description
Schurter 5500.2652.01 Power Line Filter
Request a Quote Datasheet
Description
Schurter 5500.2652.01 Power Line Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 1271752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1271752
Power Line Filters 1271752
Schurter 5500.2652.01 Power Line Filter

Schurter 5500.2652.01 Power Line Filter

Supplier's Site
Power Line Filter Modules - 486-3256-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3256-ND
Power Line Filter Modules 486-3256-ND
Single Phase EMC/EMI Line Filter 6A 125V, 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 6A 125V, 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filter, 1 Phase, 6A, 250Vac; Filter Applications Schurter - 81Y5522 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 6A, 250Vac; Filter Applications Schurter
81Y5522
Power Line Filter, 1 Phase, 6A, 250Vac; Filter Applications Schurter 81Y5522
POWER LINE FILTER, 1 PHASE, 6A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:Standard RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 6A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1271752 486-3256-ND 81Y5522
Product Name Power Line Filters Power Line Filter Modules Power Line Filter, 1 Phase, 6A, 250Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Flange mount Chassis Mount
Standards and Certifications RoHS RoHS
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-10604-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-10AHVSBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details