SCHURTER Inc Power Line Filter Modules 5500.2651.07

Description
Single Phase EMC/EMI Line Filter 3A 125V, 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 125V, 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-6295-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-6295-ND
Power Line Filter Modules 486-6295-ND
Single Phase EMC/EMI Line Filter 3A 125V, 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 3A 125V, 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filter, 1 Phase, 3A, 250Vac; Filter Applications Schurter - 81Y5521 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 3A, 250Vac; Filter Applications Schurter
81Y5521
Power Line Filter, 1 Phase, 3A, 250Vac; Filter Applications Schurter 81Y5521
POWER LINE FILTER, 1 PHASE, 3A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMAB NEO Series RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 3A, 250VAC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMAB NEO Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-6295-ND 81Y5521
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 3A, 250Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 10EDK1-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Power Line Filters - 1678332 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details