SCHURTER Inc Power Line Filter Modules 5500.2648.06

Description
Single Phase EMC/EMI Line Filter 60A 125V, 250VAC 50/60Hz Single Stage Threaded Post (M6)
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 60A 125V, 250VAC 50/60Hz Single Stage Threaded Post (M6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-6300-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-6300-ND
Power Line Filter Modules 486-6300-ND
Single Phase EMC/EMI Line Filter 60A 125V, 250VAC 50/60Hz Single Stage Threaded Post (M6)

Single Phase EMC/EMI Line Filter 60A 125V, 250VAC 50/60Hz Single Stage Threaded Post (M6)

Buy Now Datasheet
Power Line Filter, 1 Phase, 60A, 250Vac; Filter Applications Schurter - 81Y5514 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 60A, 250Vac; Filter Applications Schurter
81Y5514
Power Line Filter, 1 Phase, 60A, 250Vac; Filter Applications Schurter 81Y5514
POWER LINE FILTER, 1 PHASE, 60A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:60A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 60A, 250VAC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:60A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-6300-ND 81Y5514
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 60A, 250Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details
Power Line Filters - 2136965 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details