SCHURTER Inc Power Line Filter Modules 5500.2639.09

Description
Single Phase EMC/EMI Line Filter 30A 125V, 250VAC 50/60Hz Single Stage Threaded Post (M4)
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 30A 125V, 250VAC 50/60Hz Single Stage Threaded Post (M4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-6315-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-6315-ND
Power Line Filter Modules 486-6315-ND
Single Phase EMC/EMI Line Filter 30A 125V, 250VAC 50/60Hz Single Stage Threaded Post (M4)

Single Phase EMC/EMI Line Filter 30A 125V, 250VAC 50/60Hz Single Stage Threaded Post (M4)

Buy Now Datasheet
Power Line Filter, 1 Phase, 30A, 250Vac; Filter Applications Schurter - 81Y5488 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 30A, 250Vac; Filter Applications Schurter
81Y5488
Power Line Filter, 1 Phase, 30A, 250Vac; Filter Applications Schurter 81Y5488
POWER LINE FILTER, 1 PHASE, 30A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 30A, 250VAC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-6315-ND 81Y5488
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 30A, 250Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSMP5000152MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 568-7521-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details