The Power Line Filter, part number 81Y5484, is a single-phase filter designed for applications requiring high symmetrical noise attenuation. It has a current rating of 16A and operates at a voltage of 250VAC. The filter features quick connect terminals and is available in a compact, cost-optimized steel housing. It is suitable for use in both industrial and medical equipment, complying with IEC/UL standards. The filter has a leakage current of less than 1 mA and a dielectric strength exceeding 1.7 kVDC between line and neutral. It can operate in temperatures ranging from -40 °C to 100 °C and has a mean time between failures (MTBF) of over 200,000 hours. The product is RoHS compliant and has received various approvals, including VDE and UL certifications.
Single Phase EMC/EMI Line Filter 16A 125V, 250VAC 50/60Hz Single Stage Quick Connect
POWER LINE FILTER, 1 PHASE, 16A, 250VAC; Filter Applications:Medical
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 486-6319-ND | 81Y5484 |
| Product Name | Power Line Filter Modules | Power Line Filter, 1 Phase, 16A, 250Vac; Filter Applications Schurter |
| Filter Type | Single Phase | Single Phase |
| Package / Mounting | Chassis Mount | |
| Product Standards | BSI CE Conformity Marks; CE, cURus, UKCA | |
| Rated Voltage | 250 volts | 250 volts |