SCHURTER Inc Power Line Filters 5500.2635.01

Description
Schurter 5500.2635.01 RFI Filter
Request a Quote Datasheet
Description
Schurter 5500.2635.01 RFI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 8904020P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
8904020P
Power Line Filters 8904020P
Schurter 5500.2635.01 RFI Filter

Schurter 5500.2635.01 RFI Filter

Supplier's Site
Power Line Filters - 8904020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
8904020
Power Line Filters 8904020
Schurter 5500.2635.01 RFI Filter

Schurter 5500.2635.01 RFI Filter

Supplier's Site
Power Line Filters - 1622654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1622654
Power Line Filters 1622654
Schurter 5500.2635.01 RFI Filter

Schurter 5500.2635.01 RFI Filter

Supplier's Site
Power Line Filter Modules - 486-3216-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3216-ND
Power Line Filter Modules 486-3216-ND
Single Phase EMC/EMI Line Filter 10A 125V, 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 10A 125V, 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Ac Filter, 1-Ph, Industrial, 10A, 250Vac; Filter Applications Schurter - 49Y3819 - Newark, An Avnet Company
Chicago, IL, United States
Ac Filter, 1-Ph, Industrial, 10A, 250Vac; Filter Applications Schurter
49Y3819
Ac Filter, 1-Ph, Industrial, 10A, 250Vac; Filter Applications Schurter 49Y3819
AC FILTER, 1-PH, INDUSTRIAL, 10A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:1 Phase RoHS Compliant: Yes

AC FILTER, 1-PH, INDUSTRIAL, 10A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:1 Phase RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 8904020P 8904020 486-3216-ND 49Y3819
Product Name Power Line Filters Power Line Filters Power Line Filter Modules Ac Filter, 1-Ph, Industrial, 10A, 250Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase Single Phase Single Phase
Standards and Certifications RoHS RoHS RoHS
Package / Mounting Screw mount Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1701349 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
IEC Filters - 1889653 - RS Components, Ltd.
Specs
Package / Mounting Snap-in
Standards and Certifications RoHS
View Details
2 suppliers