SCHURTER Inc Power Line Filters 5500.2631.01

Description
Schurter 5500.2631.01 RFI Filter
Request a Quote Datasheet
Description
Schurter 5500.2631.01 RFI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 8904010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
8904010
Power Line Filters 8904010
Schurter 5500.2631.01 RFI Filter

Schurter 5500.2631.01 RFI Filter

Supplier's Site
Power Line Filters - 8904010P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
8904010P
Power Line Filters 8904010P
Schurter 5500.2631.01 RFI Filter

Schurter 5500.2631.01 RFI Filter

Supplier's Site
Power Line Filter Modules - 486-3212-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3212-ND
Power Line Filter Modules 486-3212-ND
Single Phase EMC/EMI Line Filter 3A 125V, 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 3A 125V, 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Ac Filter, 1-Ph, Standard, 3A, 250Vac; Voltage Rating Schurter - 49Y3815 - Newark, An Avnet Company
Chicago, IL, United States
Ac Filter, 1-Ph, Standard, 3A, 250Vac; Voltage Rating Schurter
49Y3815
Ac Filter, 1-Ph, Standard, 3A, 250Vac; Voltage Rating Schurter 49Y3815
AC FILTER, 1-PH, STANDARD, 3A, 250VAC; Voltage Rating:250VAC; Current Rating:3A; Product Range:FMAB NEO Series; Filter Terminals:Quick Connect; Filter Type:1 Phase; Leakage Current Max:500µA RoHS Compliant: Yes

AC FILTER, 1-PH, STANDARD, 3A, 250VAC; Voltage Rating:250VAC; Current Rating:3A; Product Range:FMAB NEO Series; Filter Terminals:Quick Connect; Filter Type:1 Phase; Leakage Current Max:500µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 8904010 8904010P 486-3212-ND 49Y3815
Product Name Power Line Filters Power Line Filters Power Line Filter Modules Ac Filter, 1-Ph, Standard, 3A, 250Vac; Voltage Rating Schurter
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Screw mount Chassis Mount
Standards and Certifications RoHS RoHS RoHS
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2378672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-108-701-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers