SCHURTER Inc Power Line Filter Modules 5500.2630.04

Description
LINE FILTER 125V/250VAC 1A CHASS
Request a Quote Datasheet
Description
LINE FILTER 125V/250VAC 1A CHASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-5500.2630.04-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-5500.2630.04-ND
Power Line Filter Modules 486-5500.2630.04-ND
LINE FILTER 125V/250VAC 1A CHASS

LINE FILTER 125V/250VAC 1A CHASS

Buy Now Datasheet
Ac Filter, 1-Ph, Medical, 1A, 250Vac; Filter Applications Schurter - 49Y3814 - Newark, An Avnet Company
Chicago, IL, United States
Ac Filter, 1-Ph, Medical, 1A, 250Vac; Filter Applications Schurter
49Y3814
Ac Filter, 1-Ph, Medical, 1A, 250Vac; Filter Applications Schurter 49Y3814
AC FILTER, 1-PH, MEDICAL, 1A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMAB NEO Series RoHS Compliant: Yes

AC FILTER, 1-PH, MEDICAL, 1A, 250VAC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMAB NEO Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-5500.2630.04-ND 49Y3814
Product Name Power Line Filter Modules Ac Filter, 1-Ph, Medical, 1A, 250Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-10484-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details