LINE FILTER 250VAC 12A CHASS MNT
FMBB NEO FILTER 1PH 2ST 12A 250VAC F LL
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 486-5500.2624.01-ND | 46T9375 |
| Product Name | Power Line Filter Modules | Fmbb Neo Filter 1Ph 2St 12A 250Vac F Ll Schurter |
| Filter Type | Single Phase |