LINE FILTER 250VAC 3A CHASS MNT
FMBB NEO FILTER 1PH 2ST 3A 250VAC D LL
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 486-5500.2611.01-ND | 46T9364 |
| Product Name | Power Line Filter Modules | Fmbb Neo Filter 1Ph 2St 3A 250Vac D Ll Schurter |
| Filter Type | Single Phase |